Vishay Intertechnology, Inc. Through Hole Resistors RWR81S3R24FSS73

Description
3.24 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.24 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S3R24FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3R24FSS73-ND
Through Hole Resistors RWR81S3R24FSS73-ND
3.24 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.24 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S3R24FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3R24FSS73
Wirewound Resistors 3110-RWR81S3R24FSS73
EGS-1-80 3.24 1% RWR81S3R24FS S73

EGS-1-80 3.24 1% RWR81S3R24FS S73

Supplier's Site Datasheet
RES 3.24 OHM 1W 1% WW AXIAL - RWR81S3R24FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24 OHM 1W 1% WW AXIAL
RWR81S3R24FSS73
RES 3.24 OHM 1W 1% WW AXIAL RWR81S3R24FSS73
RES 3.24ohm 1W 1% WW AXIAL

RES 3.24ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S3R24FSS73-ND 3110-RWR81S3R24FSS73 RWR81S3R24FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 3.24 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.24 ohms 3.24 ohms 3.24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details