Vishay Intertechnology, Inc. RES 3.4 OHM 1W 1% WW AXIAL RWR81S3R40FSRSL

Description
RES 3.4ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.4ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.4 OHM 1W 1% WW AXIAL - RWR81S3R40FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.4 OHM 1W 1% WW AXIAL
RWR81S3R40FSRSL
RES 3.4 OHM 1W 1% WW AXIAL RWR81S3R40FSRSL
RES 3.4ohm 1W 1% WW AXIAL

RES 3.4ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S3R40FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3R40FSRSL-ND
Through Hole Resistors RWR81S3R40FSRSL-ND
3.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S3R40FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3R40FSRSL
Wirewound Resistors 3110-RWR81S3R40FSRSL
EGS-1-80 3.4 1% RWR81S3R40FS RSL

EGS-1-80 3.4 1% RWR81S3R40FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S3R40FSRSL RWR81S3R40FSRSL-ND 3110-RWR81S3R40FSRSL
Product Name RES 3.4 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.4 ohms 3.4 ohms 3.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details