Vishay Intertechnology, Inc. Wirewound Resistors RWR81S3830FRB12

Description
EGS-1-80 383 1% RWR81S3830FR B12
Request a Quote Datasheet
Description
EGS-1-80 383 1% RWR81S3830FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S3830FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3830FRB12
Wirewound Resistors 3110-RWR81S3830FRB12
EGS-1-80 383 1% RWR81S3830FR B12

EGS-1-80 383 1% RWR81S3830FR B12

Supplier's Site Datasheet
RES 383 OHM 1W 1% WW AXIAL - RWR81S3830FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 1W 1% WW AXIAL
RWR81S3830FRB12
RES 383 OHM 1W 1% WW AXIAL RWR81S3830FRB12
RES 383ohm 1W 1% WW AXIAL

RES 383ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S3830FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3830FRB12-ND
Through Hole Resistors RWR81S3830FRB12-ND
383 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

383 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S3830FRB12 RWR81S3830FRB12 RWR81S3830FRB12-ND
Product Name Wirewound Resistors RES 383 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 383 ohms 383 ohms 383 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C14R68JL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details