Vishay Intertechnology, Inc. Through Hole Resistors RWR81S3900FRBSL

Description
390 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
390 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S3900FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3900FRBSL-ND
Through Hole Resistors RWR81S3900FRBSL-ND
390 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

390 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S3900FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3900FRBSL
Wirewound Resistors 3110-RWR81S3900FRBSL
EGS-1-80 390 1% RWR81S3900FR BSL

EGS-1-80 390 1% RWR81S3900FR BSL

Supplier's Site Datasheet
RES 390 OHM 1W 1% WW AXIAL - RWR81S3900FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 1W 1% WW AXIAL
RWR81S3900FRBSL
RES 390 OHM 1W 1% WW AXIAL RWR81S3900FRBSL
RES 390ohm 1W 1% WW AXIAL

RES 390ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S3900FRBSL-ND 3110-RWR81S3900FRBSL RWR81S3900FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 390 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 390 ohms 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers