Vishay Intertechnology, Inc. Wirewound Resistors RWR81S3R32FMRSL

Description
EGS-1-80 3.32 1% RWR81S3R32FM RSL
Request a Quote Datasheet
Description
EGS-1-80 3.32 1% RWR81S3R32FM RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S3R32FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3R32FMRSL
Wirewound Resistors 3110-RWR81S3R32FMRSL
EGS-1-80 3.32 1% RWR81S3R32FM RSL

EGS-1-80 3.32 1% RWR81S3R32FM RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S3R32FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3R32FMRSL-ND
Through Hole Resistors RWR81S3R32FMRSL-ND
3.32 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.32 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.32 OHM 1W 1% WW AXIAL - RWR81S3R32FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32 OHM 1W 1% WW AXIAL
RWR81S3R32FMRSL
RES 3.32 OHM 1W 1% WW AXIAL RWR81S3R32FMRSL
RES 3.32ohm 1W 1% WW AXIAL

RES 3.32ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S3R32FMRSL RWR81S3R32FMRSL-ND RWR81S3R32FMRSL
Product Name Wirewound Resistors Through Hole Resistors RES 3.32 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3.32 ohms 3.32 ohms 3.32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details