Vishay Intertechnology, Inc. Wirewound Resistors RWR81S3R32FSS73

Description
EGS-1-80 3.32 1% RWR81S3R32FS S73
Request a Quote Datasheet
Description
EGS-1-80 3.32 1% RWR81S3R32FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S3R32FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3R32FSS73
Wirewound Resistors 3110-RWR81S3R32FSS73
EGS-1-80 3.32 1% RWR81S3R32FS S73

EGS-1-80 3.32 1% RWR81S3R32FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S3R32FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3R32FSS73-ND
Through Hole Resistors RWR81S3R32FSS73-ND
3.32 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.32 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.32 OHM 1W 1% WW AXIAL - RWR81S3R32FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32 OHM 1W 1% WW AXIAL
RWR81S3R32FSS73
RES 3.32 OHM 1W 1% WW AXIAL RWR81S3R32FSS73
RES 3.32ohm 1W 1% WW AXIAL

RES 3.32ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S3R32FSS73 RWR81S3R32FSS73-ND RWR81S3R32FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 3.32 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3.32 ohms 3.32 ohms 3.32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 9-1625984-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.0500 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details