EGS-1-80 36.5 .5% RWR81S36R5DR RSL
36.5 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 36.5ohm 1W 0.5% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR81S36R5DRRSL | RWR81S36R5DRRSL-ND | RWR81S36R5DRRSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 36.5 OHM 1W 0.5% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 36.5 ohms | 36.5 ohms | 36.5 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |