Vishay Intertechnology, Inc. RES 402 OHM 1W 0.5% WW AXIAL RWR81S4020DRB12

Description
RES 402ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 402ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402 OHM 1W 0.5% WW AXIAL - RWR81S4020DRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1W 0.5% WW AXIAL
RWR81S4020DRB12
RES 402 OHM 1W 0.5% WW AXIAL RWR81S4020DRB12
RES 402ohm 1W 0.5% WW AXIAL

RES 402ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S4020DRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4020DRB12-ND
Through Hole Resistors RWR81S4020DRB12-ND
402 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

402 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S4020DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4020DRB12
Wirewound Resistors 3110-RWR81S4020DRB12
EGS-1-80 402 .5% RWR81S4020DR B12

EGS-1-80 402 .5% RWR81S4020DR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S4020DRB12 RWR81S4020DRB12-ND 3110-RWR81S4020DRB12
Product Name RES 402 OHM 1W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402 ohms 402 ohms 402 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-2176470-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details