Vishay Intertechnology, Inc. RES 3.6 OHM 1W 0.1% WW AXIAL RWR81S3R60BSBSL

Description
RES 3.6ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.6ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.6 OHM 1W 0.1% WW AXIAL - RWR81S3R60BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6 OHM 1W 0.1% WW AXIAL
RWR81S3R60BSBSL
RES 3.6 OHM 1W 0.1% WW AXIAL RWR81S3R60BSBSL
RES 3.6ohm 1W 0.1% WW AXIAL

RES 3.6ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S3R60BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3R60BSBSL-ND
Through Hole Resistors RWR81S3R60BSBSL-ND
3.6 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.6 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S3R60BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3R60BSBSL
Wirewound Resistors 3110-RWR81S3R60BSBSL
EGS-1-80 3.6 .1% RWR81S3R60BS BSL

EGS-1-80 3.6 .1% RWR81S3R60BS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S3R60BSBSL RWR81S3R60BSBSL-ND 3110-RWR81S3R60BSBSL
Product Name RES 3.6 OHM 1W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.6 ohms 3.6 ohms 3.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details