Vishay Intertechnology, Inc. RES 383 OHM 1W 1% WW AXIAL RWR81S3830FSBSL

Description
RES 383ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 383ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383 OHM 1W 1% WW AXIAL - RWR81S3830FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 1W 1% WW AXIAL
RWR81S3830FSBSL
RES 383 OHM 1W 1% WW AXIAL RWR81S3830FSBSL
RES 383ohm 1W 1% WW AXIAL

RES 383ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S3830FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3830FSBSL
Wirewound Resistors 3110-RWR81S3830FSBSL
EGS-1-80 383 1% RWR81S3830FS BSL

EGS-1-80 383 1% RWR81S3830FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S3830FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3830FSBSL-ND
Through Hole Resistors RWR81S3830FSBSL-ND
383 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

383 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S3830FSBSL 3110-RWR81S3830FSBSL RWR81S3830FSBSL-ND
Product Name RES 383 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 383 ohms 383 ohms 383 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details