Vishay Intertechnology, Inc. RES 374 OHM 1W 1% WW AXIAL RWR81S3740FSS70

Description
RES 374ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 374ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 374 OHM 1W 1% WW AXIAL - RWR81S3740FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 1W 1% WW AXIAL
RWR81S3740FSS70
RES 374 OHM 1W 1% WW AXIAL RWR81S3740FSS70
RES 374ohm 1W 1% WW AXIAL

RES 374ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S3740FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3740FSS70-ND
Through Hole Resistors RWR81S3740FSS70-ND
374 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

374 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S3740FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3740FSS70
Wirewound Resistors 3110-RWR81S3740FSS70
EGS-1-80 374 1% RWR81S3740FS S70

EGS-1-80 374 1% RWR81S3740FS S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S3740FSS70 RWR81S3740FSS70-ND 3110-RWR81S3740FSS70
Product Name RES 374 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 374 ohms 374 ohms 374 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers