Vishay Intertechnology, Inc. Wirewound Resistors RWR81S37R4FSS70

Description
EGS-1-80 37.4 1% RWR81S37R4FS S70
Request a Quote Datasheet
Description
EGS-1-80 37.4 1% RWR81S37R4FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S37R4FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S37R4FSS70
Wirewound Resistors 3110-RWR81S37R4FSS70
EGS-1-80 37.4 1% RWR81S37R4FS S70

EGS-1-80 37.4 1% RWR81S37R4FS S70

Supplier's Site Datasheet
RES 37.4 OHM 1W 1% WW AXIAL - RWR81S37R4FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 1W 1% WW AXIAL
RWR81S37R4FSS70
RES 37.4 OHM 1W 1% WW AXIAL RWR81S37R4FSS70
RES 37.4ohm 1W 1% WW AXIAL

RES 37.4ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S37R4FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S37R4FSS70-ND
Through Hole Resistors RWR81S37R4FSS70-ND
37.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

37.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S37R4FSS70 RWR81S37R4FSS70 RWR81S37R4FSS70-ND
Product Name Wirewound Resistors RES 37.4 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 37.4 ohms 37.4 ohms 37.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details