Vishay Intertechnology, Inc. Wirewound Resistors RWR81S40R2FSBSL

Description
EGS-1-80 40.2 1% RWR81S40R2FS BSL
Request a Quote Datasheet
Description
EGS-1-80 40.2 1% RWR81S40R2FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S40R2FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S40R2FSBSL
Wirewound Resistors 3110-RWR81S40R2FSBSL
EGS-1-80 40.2 1% RWR81S40R2FS BSL

EGS-1-80 40.2 1% RWR81S40R2FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S40R2FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S40R2FSBSL-ND
Through Hole Resistors RWR81S40R2FSBSL-ND
40.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

40.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 40.2 OHM 1W 1% WW AXIAL - RWR81S40R2FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 1W 1% WW AXIAL
RWR81S40R2FSBSL
RES 40.2 OHM 1W 1% WW AXIAL RWR81S40R2FSBSL
RES 40.2ohm 1W 1% WW AXIAL

RES 40.2ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S40R2FSBSL RWR81S40R2FSBSL-ND RWR81S40R2FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 40.2 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details