Vishay Intertechnology, Inc. Wirewound Resistors RWR81S36R5FSS70

Description
EGS-1-80 36.5 1% RWR81S36R5FS S70
Request a Quote Datasheet
Description
EGS-1-80 36.5 1% RWR81S36R5FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S36R5FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S36R5FSS70
Wirewound Resistors 3110-RWR81S36R5FSS70
EGS-1-80 36.5 1% RWR81S36R5FS S70

EGS-1-80 36.5 1% RWR81S36R5FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S36R5FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S36R5FSS70-ND
Through Hole Resistors RWR81S36R5FSS70-ND
36.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

36.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 36.5 OHM 1W 1% WW AXIAL - RWR81S36R5FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5 OHM 1W 1% WW AXIAL
RWR81S36R5FSS70
RES 36.5 OHM 1W 1% WW AXIAL RWR81S36R5FSS70
RES 36.5ohm 1W 1% WW AXIAL

RES 36.5ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S36R5FSS70 RWR81S36R5FSS70-ND RWR81S36R5FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 36.5 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 36.5 ohms 36.5 ohms 36.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers