Vishay Intertechnology, Inc. Through Hole Resistors RWR81S39R0FSS73

Description
39 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
39 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S39R0FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S39R0FSS73-ND
Through Hole Resistors RWR81S39R0FSS73-ND
39 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

39 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 39 OHM 1W 1% WW AXIAL - RWR81S39R0FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39 OHM 1W 1% WW AXIAL
RWR81S39R0FSS73
RES 39 OHM 1W 1% WW AXIAL RWR81S39R0FSS73
RES 39ohm 1W 1% WW AXIAL

RES 39ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S39R0FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S39R0FSS73
Wirewound Resistors 3110-RWR81S39R0FSS73
EGS-1-80 39 1% RWR81S39R0FS S73

EGS-1-80 39 1% RWR81S39R0FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S39R0FSS73-ND RWR81S39R0FSS73 3110-RWR81S39R0FSS73
Product Name Through Hole Resistors RES 39 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 39 ohms 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details