Vishay Intertechnology, Inc. Wirewound Resistors RWR81S3R40FSBSL

Description
EGS-1-80 3.4 1% RWR81S3R40FS BSL
Request a Quote Datasheet
Description
EGS-1-80 3.4 1% RWR81S3R40FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S3R40FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3R40FSBSL
Wirewound Resistors 3110-RWR81S3R40FSBSL
EGS-1-80 3.4 1% RWR81S3R40FS BSL

EGS-1-80 3.4 1% RWR81S3R40FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S3R40FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3R40FSBSL-ND
Through Hole Resistors RWR81S3R40FSBSL-ND
3.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.4 OHM 1W 1% WW AXIAL - RWR81S3R40FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.4 OHM 1W 1% WW AXIAL
RWR81S3R40FSBSL
RES 3.4 OHM 1W 1% WW AXIAL RWR81S3R40FSBSL
RES 3.4ohm 1W 1% WW AXIAL

RES 3.4ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S3R40FSBSL RWR81S3R40FSBSL-ND RWR81S3R40FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 3.4 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3.4 ohms 3.4 ohms 3.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details