Vishay Intertechnology, Inc. Through Hole Resistors RWR81S3650FSS70

Description
365 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
365 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S3650FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3650FSS70-ND
Through Hole Resistors RWR81S3650FSS70-ND
365 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

365 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 365 OHM 1W 1% WW AXIAL - RWR81S3650FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 1W 1% WW AXIAL
RWR81S3650FSS70
RES 365 OHM 1W 1% WW AXIAL RWR81S3650FSS70
RES 365ohm 1W 1% WW AXIAL

RES 365ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S3650FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3650FSS70
Wirewound Resistors 3110-RWR81S3650FSS70
EGS-1-80 365 1% RWR81S3650FS S70

EGS-1-80 365 1% RWR81S3650FS S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S3650FSS70-ND RWR81S3650FSS70 3110-RWR81S3650FSS70
Product Name Through Hole Resistors RES 365 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 365 ohms 365 ohms 365 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers