Vishay Intertechnology, Inc. Wirewound Resistors RWR81S36R5FRBSL

Description
EGS-1-80 36.5 1% RWR81S36R5FR BSL
Request a Quote Datasheet
Description
EGS-1-80 36.5 1% RWR81S36R5FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S36R5FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S36R5FRBSL
Wirewound Resistors 3110-RWR81S36R5FRBSL
EGS-1-80 36.5 1% RWR81S36R5FR BSL

EGS-1-80 36.5 1% RWR81S36R5FR BSL

Supplier's Site Datasheet
RES 36.5 OHM 1W 1% WW AXIAL - RWR81S36R5FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5 OHM 1W 1% WW AXIAL
RWR81S36R5FRBSL
RES 36.5 OHM 1W 1% WW AXIAL RWR81S36R5FRBSL
RES 36.5ohm 1W 1% WW AXIAL

RES 36.5ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S36R5FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S36R5FRBSL-ND
Through Hole Resistors RWR81S36R5FRBSL-ND
36.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

36.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S36R5FRBSL RWR81S36R5FRBSL RWR81S36R5FRBSL-ND
Product Name Wirewound Resistors RES 36.5 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 36.5 ohms 36.5 ohms 36.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details