Vishay Intertechnology, Inc. Wirewound Resistors RWR81S3R48FSS73

Description
EGS-1-80 3.48 1% RWR81S3R48FS S73
Request a Quote Datasheet
Description
EGS-1-80 3.48 1% RWR81S3R48FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S3R48FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3R48FSS73
Wirewound Resistors 3110-RWR81S3R48FSS73
EGS-1-80 3.48 1% RWR81S3R48FS S73

EGS-1-80 3.48 1% RWR81S3R48FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S3R48FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3R48FSS73-ND
Through Hole Resistors RWR81S3R48FSS73-ND
3.48 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.48 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.48 OHM 1W 1% WW AXIAL - RWR81S3R48FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48 OHM 1W 1% WW AXIAL
RWR81S3R48FSS73
RES 3.48 OHM 1W 1% WW AXIAL RWR81S3R48FSS73
RES 3.48ohm 1W 1% WW AXIAL

RES 3.48ohm 1W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,3.48Ohms,1+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay - 64C0056 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,3.48Ohms,1+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay
64C0056
Resistor,metal Alloy,3.48Ohms,1+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay 64C0056
Resistor,Metal Alloy,3.48Ohms,1+/-% Tol,-50,50ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,3.48Ohms,1+/-% Tol,-50,50ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR81S3R48FSS73 RWR81S3R48FSS73-ND RWR81S3R48FSS73 64C0056
Product Name Wirewound Resistors Through Hole Resistors RES 3.48 OHM 1W 1% WW AXIAL Resistor,metal Alloy,3.48Ohms,1+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay
Category / Application Industrial General Use
Resistance Range 3.48 ohms 3.48 ohms 3.48 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C120J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614959-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.60E6 ohms
View Details
2 suppliers