Vishay Intertechnology, Inc. RES 3.48 OHM 1W 1% WW AXIAL RWR81S3R48FRRSL

Description
RES 3.48ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.48ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.48 OHM 1W 1% WW AXIAL - RWR81S3R48FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48 OHM 1W 1% WW AXIAL
RWR81S3R48FRRSL
RES 3.48 OHM 1W 1% WW AXIAL RWR81S3R48FRRSL
RES 3.48ohm 1W 1% WW AXIAL

RES 3.48ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S3R48FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3R48FRRSL
Wirewound Resistors 3110-RWR81S3R48FRRSL
EGS-1-80 3.48 1% RWR81S3R48FR RSL

EGS-1-80 3.48 1% RWR81S3R48FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S3R48FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3R48FRRSL-ND
Through Hole Resistors RWR81S3R48FRRSL-ND
3.48 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.48 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S3R48FRRSL 3110-RWR81S3R48FRRSL RWR81S3R48FRRSL-ND
Product Name RES 3.48 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.48 ohms 3.48 ohms 3.48 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers