Vishay Intertechnology, Inc. Wirewound Resistors RWR81S3880BRB12

Description
EGS-1-80 388 .1% RWR81S3880BR B12
Request a Quote Datasheet
Description
EGS-1-80 388 .1% RWR81S3880BR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S3880BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3880BRB12
Wirewound Resistors 3110-RWR81S3880BRB12
EGS-1-80 388 .1% RWR81S3880BR B12

EGS-1-80 388 .1% RWR81S3880BR B12

Supplier's Site Datasheet
RES 388 OHM 1W 0.1% WW AXIAL - RWR81S3880BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 388 OHM 1W 0.1% WW AXIAL
RWR81S3880BRB12
RES 388 OHM 1W 0.1% WW AXIAL RWR81S3880BRB12
RES 388ohm 1W 0.1% WW AXIAL

RES 388ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S3880BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3880BRB12-ND
Through Hole Resistors RWR81S3880BRB12-ND
388 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

388 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - RWR81S3880BRB12
1002491-RWR81S3880BRB12
Through Hole Resistors - RWR81S3880BRB12 1002491-RWR81S3880BRB12
Manufacturer: Vishay Win Source Part Number: 1002491-RWR81S3880BR B12 Packaging: Bulk Features: Military, Moisture Resistant Tolerance: ±0.1% Temperature Coefficient: ±20ppm/°C Failure Rate: R (0.01%) Power (Watts): 1W Resistance (Ohms): 388 Composition: Wirewound Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 250°C Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1002491-RWR81S3880BRB12
Packaging: Bulk
Features: Military, Moisture Resistant
Tolerance: ±0.1%
Temperature Coefficient: ±20ppm/°C
Failure Rate: R (0.01%)
Power (Watts): 1W
Resistance (Ohms): 388
Composition: Wirewound
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 250°C
Case / Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
388 OHM 1W Resistor - 53-RWR81S3880BRB12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
388 OHM 1W Resistor
53-RWR81S3880BRB12
388 OHM 1W Resistor 53-RWR81S3880BRB12
RES 388 OHM 1W 0.1% WW AXIAL Product overview: RWR81S3880BRB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 388 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 388 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR81S3880BRB12 can be used for catalog matching and distributor lookup.

RES 388 OHM 1W 0.1% WW AXIAL Product overview: RWR81S3880BRB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 388 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 388 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR81S3880BRB12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RWR81S3880BRB12 RWR81S3880BRB12 RWR81S3880BRB12-ND 1002491-RWR81S3880BRB12 53-RWR81S3880BRB12
Product Name Wirewound Resistors RES 388 OHM 1W 0.1% WW AXIAL Through Hole Resistors Through Hole Resistors - RWR81S3880BRB12 388 OHM 1W Resistor
Category / Application Industrial General Use
Resistance Range 388 ohms 388 ohms 388 ohms 388 ohms 388 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial Axial
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers