Vishay Intertechnology, Inc. Wirewound Resistors RWR81S3R92FSB12

Description
EGS-1-80 3.92 1% RWR81S3R92FS B12
Request a Quote Datasheet
Description
EGS-1-80 3.92 1% RWR81S3R92FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S3R92FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3R92FSB12
Wirewound Resistors 3110-RWR81S3R92FSB12
EGS-1-80 3.92 1% RWR81S3R92FS B12

EGS-1-80 3.92 1% RWR81S3R92FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S3R92FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3R92FSB12-ND
Through Hole Resistors RWR81S3R92FSB12-ND
3.92 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.92 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.92 OHM 1W 1% WW AXIAL - RWR81S3R92FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92 OHM 1W 1% WW AXIAL
RWR81S3R92FSB12
RES 3.92 OHM 1W 1% WW AXIAL RWR81S3R92FSB12
RES 3.92ohm 1W 1% WW AXIAL

RES 3.92ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S3R92FSB12 RWR81S3R92FSB12-ND RWR81S3R92FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 3.92 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3.92 ohms 3.92 ohms 3.92 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details