Vishay Intertechnology, Inc. Wirewound Resistors RWR81S3R40FRBSL

Description
EGS-1-80 3.4 1% RWR81S3R40FR BSL
Request a Quote Datasheet
Description
EGS-1-80 3.4 1% RWR81S3R40FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S3R40FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3R40FRBSL
Wirewound Resistors 3110-RWR81S3R40FRBSL
EGS-1-80 3.4 1% RWR81S3R40FR BSL

EGS-1-80 3.4 1% RWR81S3R40FR BSL

Supplier's Site Datasheet
RES 3.4 OHM 1W 1% WW AXIAL - RWR81S3R40FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.4 OHM 1W 1% WW AXIAL
RWR81S3R40FRBSL
RES 3.4 OHM 1W 1% WW AXIAL RWR81S3R40FRBSL
RES 3.4ohm 1W 1% WW AXIAL

RES 3.4ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S3R40FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3R40FRBSL-ND
Through Hole Resistors RWR81S3R40FRBSL-ND
3.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S3R40FRBSL RWR81S3R40FRBSL RWR81S3R40FRBSL-ND
Product Name Wirewound Resistors RES 3.4 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 3.4 ohms 3.4 ohms 3.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2123467 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details