Vishay Intertechnology, Inc. Through Hole Resistors RWR81S3880BSB12

Description
388 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
388 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S3880BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3880BSB12-ND
Through Hole Resistors RWR81S3880BSB12-ND
388 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

388 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 388 OHM 1W 0.1% WW AXIAL - RWR81S3880BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 388 OHM 1W 0.1% WW AXIAL
RWR81S3880BSB12
RES 388 OHM 1W 0.1% WW AXIAL RWR81S3880BSB12
RES 388ohm 1W 0.1% WW AXIAL

RES 388ohm 1W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S3880BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3880BSB12
Wirewound Resistors 3110-RWR81S3880BSB12
EGS-1-80 388 .1% RWR81S3880BS B12

EGS-1-80 388 .1% RWR81S3880BS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S3880BSB12-ND RWR81S3880BSB12 3110-RWR81S3880BSB12
Product Name Through Hole Resistors RES 388 OHM 1W 0.1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 388 ohms 388 ohms 388 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details