Vishay Intertechnology, Inc. Wirewound Resistors RWR81S40R2FRB12

Description
EGS-1-80 40.2 1% RWR81S40R2FR B12
Request a Quote Datasheet
Description
EGS-1-80 40.2 1% RWR81S40R2FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S40R2FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S40R2FRB12
Wirewound Resistors 3110-RWR81S40R2FRB12
EGS-1-80 40.2 1% RWR81S40R2FR B12

EGS-1-80 40.2 1% RWR81S40R2FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S40R2FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S40R2FRB12-ND
Through Hole Resistors RWR81S40R2FRB12-ND
40.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

40.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 40.2 OHM 1W 1% WW AXIAL - RWR81S40R2FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 1W 1% WW AXIAL
RWR81S40R2FRB12
RES 40.2 OHM 1W 1% WW AXIAL RWR81S40R2FRB12
RES 40.2ohm 1W 1% WW AXIAL

RES 40.2ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S40R2FRB12 RWR81S40R2FRB12-ND RWR81S40R2FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 40.2 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details