Vishay Intertechnology, Inc. RES 3.57 OHM 1W 1% WW AXIAL RWR81S3R57FSBSL

Description
RES 3.57ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.57ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.57 OHM 1W 1% WW AXIAL - RWR81S3R57FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57 OHM 1W 1% WW AXIAL
RWR81S3R57FSBSL
RES 3.57 OHM 1W 1% WW AXIAL RWR81S3R57FSBSL
RES 3.57ohm 1W 1% WW AXIAL

RES 3.57ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S3R57FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3R57FSBSL-ND
Through Hole Resistors RWR81S3R57FSBSL-ND
3.57 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.57 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S3R57FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3R57FSBSL
Wirewound Resistors 3110-RWR81S3R57FSBSL
EGS-1-80 3.57 1% RWR81S3R57FS BSL

EGS-1-80 3.57 1% RWR81S3R57FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S3R57FSBSL RWR81S3R57FSBSL-ND 3110-RWR81S3R57FSBSL
Product Name RES 3.57 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.57 ohms 3.57 ohms 3.57 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details