Vishay Intertechnology, Inc. Through Hole Resistors RWR81S3650FSS73

Description
365 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
365 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S3650FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3650FSS73-ND
Through Hole Resistors RWR81S3650FSS73-ND
365 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

365 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 365 OHM 1W 1% WW AXIAL - RWR81S3650FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 1W 1% WW AXIAL
RWR81S3650FSS73
RES 365 OHM 1W 1% WW AXIAL RWR81S3650FSS73
RES 365ohm 1W 1% WW AXIAL

RES 365ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S3650FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3650FSS73
Wirewound Resistors 3110-RWR81S3650FSS73
EGS-1-80 365 1% RWR81S3650FS S73

EGS-1-80 365 1% RWR81S3650FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S3650FSS73-ND RWR81S3650FSS73 3110-RWR81S3650FSS73
Product Name Through Hole Resistors RES 365 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 365 ohms 365 ohms 365 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details