EGS-1-80 3.57 1% RWR81S3R57FS S70
3.57 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 3.57ohm 1W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR81S3R57FSS70 | RWR81S3R57FSS70-ND | RWR81S3R57FSS70 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 3.57 OHM 1W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 3.57 ohms | 3.57 ohms | 3.57 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |