Vishay Intertechnology, Inc. Wirewound Resistors RWR81S3920FRS70

Description
EGS-1-80 392 1% RWR81S3920FR S70
Request a Quote Datasheet
Description
EGS-1-80 392 1% RWR81S3920FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S3920FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3920FRS70
Wirewound Resistors 3110-RWR81S3920FRS70
EGS-1-80 392 1% RWR81S3920FR S70

EGS-1-80 392 1% RWR81S3920FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S3920FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3920FRS70-ND
Through Hole Resistors RWR81S3920FRS70-ND
392 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

392 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 392 OHM 1W 1% WW AXIAL - RWR81S3920FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 1W 1% WW AXIAL
RWR81S3920FRS70
RES 392 OHM 1W 1% WW AXIAL RWR81S3920FRS70
RES 392ohm 1W 1% WW AXIAL

RES 392ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S3920FRS70 RWR81S3920FRS70-ND RWR81S3920FRS70
Product Name Wirewound Resistors Through Hole Resistors RES 392 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 392 ohms 392 ohms 392 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details