Vishay Intertechnology, Inc. RES 39 OHM 1W 1% WW AXIAL RWR81S39R0FSBSL

Description
RES 39ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 39ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39 OHM 1W 1% WW AXIAL - RWR81S39R0FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39 OHM 1W 1% WW AXIAL
RWR81S39R0FSBSL
RES 39 OHM 1W 1% WW AXIAL RWR81S39R0FSBSL
RES 39ohm 1W 1% WW AXIAL

RES 39ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S39R0FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S39R0FSBSL-ND
Through Hole Resistors RWR81S39R0FSBSL-ND
39 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

39 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S39R0FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S39R0FSBSL
Wirewound Resistors 3110-RWR81S39R0FSBSL
EGS-1-80 39 1% RWR81S39R0FS BSL

EGS-1-80 39 1% RWR81S39R0FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S39R0FSBSL RWR81S39R0FSBSL-ND 3110-RWR81S39R0FSBSL
Product Name RES 39 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39 ohms 39 ohms 39 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers