Vishay Intertechnology, Inc. RES 3.48 OHM 1W 1% WW AXIAL RWR81S3R48FSRSL

Description
RES 3.48ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.48ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.48 OHM 1W 1% WW AXIAL - RWR81S3R48FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48 OHM 1W 1% WW AXIAL
RWR81S3R48FSRSL
RES 3.48 OHM 1W 1% WW AXIAL RWR81S3R48FSRSL
RES 3.48ohm 1W 1% WW AXIAL

RES 3.48ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S3R48FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3R48FSRSL
Wirewound Resistors 3110-RWR81S3R48FSRSL
EGS-1-80 3.48 1% RWR81S3R48FS RSL

EGS-1-80 3.48 1% RWR81S3R48FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S3R48FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3R48FSRSL-ND
Through Hole Resistors RWR81S3R48FSRSL-ND
3.48 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.48 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S3R48FSRSL 3110-RWR81S3R48FSRSL RWR81S3R48FSRSL-ND
Product Name RES 3.48 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.48 ohms 3.48 ohms 3.48 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756707 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details