Vishay Intertechnology, Inc. Res Wirewound 3.74 Ohm 1% 1W ¦50ppm/¦C 0.01% AXL Thru-Hole RWR81S3R74FRB12

Description
Res Wirewound 3.74 Ohm 1% 1W ¦50ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Wirewound 3.74 Ohm 1% 1W ¦50ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.74 Ohm 1% 1W ¦50ppm/¦C 0.01% AXL Thru-Hole - RWR81S3R74FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.74 Ohm 1% 1W ¦50ppm/¦C 0.01% AXL Thru-Hole
RWR81S3R74FRB12
Res Wirewound 3.74 Ohm 1% 1W ¦50ppm/¦C 0.01% AXL Thru-Hole RWR81S3R74FRB12
Res Wirewound 3.74 Ohm 1% 1W ¦50ppm/¦C 0.01% AXL Thru-Hole

Res Wirewound 3.74 Ohm 1% 1W ¦50ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RWR81S3R74FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3R74FRB12-ND
Through Hole Resistors RWR81S3R74FRB12-ND
3.74 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.74 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S3R74FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3R74FRB12
Wirewound Resistors 3110-RWR81S3R74FRB12
EGS-1-80 3.74 1% RWR81S3R74FR B12

EGS-1-80 3.74 1% RWR81S3R74FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S3R74FRB12 RWR81S3R74FRB12-ND 3110-RWR81S3R74FRB12
Product Name Res Wirewound 3.74 Ohm 1% 1W ¦50ppm/¦C 0.01% AXL Thru-Hole Through Hole Resistors Wirewound Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details