Vishay Intertechnology, Inc. Wirewound Resistors RWR81S3R83FRS73

Description
EGS-1-80 3.83 1% RWR81S3R83FR S73
Request a Quote Datasheet
Description
EGS-1-80 3.83 1% RWR81S3R83FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S3R83FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3R83FRS73
Wirewound Resistors 3110-RWR81S3R83FRS73
EGS-1-80 3.83 1% RWR81S3R83FR S73

EGS-1-80 3.83 1% RWR81S3R83FR S73

Supplier's Site Datasheet
RES 3.83 OHM 1W 1% WW AXIAL - RWR81S3R83FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83 OHM 1W 1% WW AXIAL
RWR81S3R83FRS73
RES 3.83 OHM 1W 1% WW AXIAL RWR81S3R83FRS73
RES 3.83ohm 1W 1% WW AXIAL

RES 3.83ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S3R83FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3R83FRS73-ND
Through Hole Resistors RWR81S3R83FRS73-ND
3.83 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.83 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S3R83FRS73 RWR81S3R83FRS73 RWR81S3R83FRS73-ND
Product Name Wirewound Resistors RES 3.83 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 3.83 ohms 3.83 ohms 3.83 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details