Vishay Intertechnology, Inc. Through Hole Resistors RWR81S36R5FMS70

Description
36.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
36.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S36R5FMS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S36R5FMS70-ND
Through Hole Resistors RWR81S36R5FMS70-ND
36.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

36.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S36R5FMS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S36R5FMS70
Wirewound Resistors 3110-RWR81S36R5FMS70
EGS-1-80 36.5 1% RWR81S36R5FM S70

EGS-1-80 36.5 1% RWR81S36R5FM S70

Supplier's Site Datasheet
RES 36.5 OHM 1W 1% WW AXIAL - RWR81S36R5FMS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5 OHM 1W 1% WW AXIAL
RWR81S36R5FMS70
RES 36.5 OHM 1W 1% WW AXIAL RWR81S36R5FMS70
RES 36.5ohm 1W 1% WW AXIAL

RES 36.5ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S36R5FMS70-ND 3110-RWR81S36R5FMS70 RWR81S36R5FMS70
Product Name Through Hole Resistors Wirewound Resistors RES 36.5 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 36.5 ohms 36.5 ohms 36.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details