Vishay Intertechnology, Inc. RES 3.83 OHM 1W 1% WW AXIAL RWR81S3R83FSB12

Description
RES 3.83ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.83ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83 OHM 1W 1% WW AXIAL - RWR81S3R83FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83 OHM 1W 1% WW AXIAL
RWR81S3R83FSB12
RES 3.83 OHM 1W 1% WW AXIAL RWR81S3R83FSB12
RES 3.83ohm 1W 1% WW AXIAL

RES 3.83ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S3R83FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3R83FSB12
Wirewound Resistors 3110-RWR81S3R83FSB12
EGS-1-80 3.83 1% RWR81S3R83FS B12

EGS-1-80 3.83 1% RWR81S3R83FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S3R83FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3R83FSB12-ND
Through Hole Resistors RWR81S3R83FSB12-ND
3.83 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.83 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S3R83FSB12 3110-RWR81S3R83FSB12 RWR81S3R83FSB12-ND
Product Name RES 3.83 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.83 ohms 3.83 ohms 3.83 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details