Vishay Intertechnology, Inc. RES 365 OHM 1W 1% WW AXIAL RWR81S3650FSRSL

Description
RES 365ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 365ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365 OHM 1W 1% WW AXIAL - RWR81S3650FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 1W 1% WW AXIAL
RWR81S3650FSRSL
RES 365 OHM 1W 1% WW AXIAL RWR81S3650FSRSL
RES 365ohm 1W 1% WW AXIAL

RES 365ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S3650FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3650FSRSL-ND
Through Hole Resistors RWR81S3650FSRSL-ND
365 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

365 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S3650FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3650FSRSL
Wirewound Resistors 3110-RWR81S3650FSRSL
EGS-1-80 365 1% RWR81S3650FS RSL

EGS-1-80 365 1% RWR81S3650FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S3650FSRSL RWR81S3650FSRSL-ND 3110-RWR81S3650FSRSL
Product Name RES 365 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 365 ohms 365 ohms 365 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details