Vishay Intertechnology, Inc. Through Hole Resistors RWR81S3830FPRSL

Description
383 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
383 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S3830FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3830FPRSL-ND
Through Hole Resistors RWR81S3830FPRSL-ND
383 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

383 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S3830FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3830FPRSL
Wirewound Resistors 3110-RWR81S3830FPRSL
EGS-1-80 383 1% RWR81S3830FP RSL

EGS-1-80 383 1% RWR81S3830FP RSL

Supplier's Site Datasheet
RES 383 OHM 1W 1% WW AXIAL - RWR81S3830FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 1W 1% WW AXIAL
RWR81S3830FPRSL
RES 383 OHM 1W 1% WW AXIAL RWR81S3830FPRSL
RES 383ohm 1W 1% WW AXIAL

RES 383ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S3830FPRSL-ND 3110-RWR81S3830FPRSL RWR81S3830FPRSL
Product Name Through Hole Resistors Wirewound Resistors RES 383 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 383 ohms 383 ohms 383 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details