Vishay Intertechnology, Inc. RES 38.3 OHM 1W 1% WW AXIAL RWR81S38R3FSBSL

Description
RES 38.3ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 38.3ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3 OHM 1W 1% WW AXIAL - RWR81S38R3FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 1W 1% WW AXIAL
RWR81S38R3FSBSL
RES 38.3 OHM 1W 1% WW AXIAL RWR81S38R3FSBSL
RES 38.3ohm 1W 1% WW AXIAL

RES 38.3ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S38R3FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S38R3FSBSL
Wirewound Resistors 3110-RWR81S38R3FSBSL
EGS-1-80 38.3 1% RWR81S38R3FS BSL

EGS-1-80 38.3 1% RWR81S38R3FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S38R3FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S38R3FSBSL-ND
Through Hole Resistors RWR81S38R3FSBSL-ND
38.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

38.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S38R3FSBSL 3110-RWR81S38R3FSBSL RWR81S38R3FSBSL-ND
Product Name RES 38.3 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38.3 ohms 38.3 ohms 38.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details