Vishay Intertechnology, Inc. RES 39.2 OHM 1W 0.1% WW AXIAL RWR81S39R2BSBSL

Description
RES 39.2ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 39.2ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2 OHM 1W 0.1% WW AXIAL - RWR81S39R2BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 1W 0.1% WW AXIAL
RWR81S39R2BSBSL
RES 39.2 OHM 1W 0.1% WW AXIAL RWR81S39R2BSBSL
RES 39.2ohm 1W 0.1% WW AXIAL

RES 39.2ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S39R2BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S39R2BSBSL-ND
Through Hole Resistors RWR81S39R2BSBSL-ND
39.2 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

39.2 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S39R2BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S39R2BSBSL
Wirewound Resistors 3110-RWR81S39R2BSBSL
EGS-1-80 39.2 .1% RWR81S39R2BS BSL

EGS-1-80 39.2 .1% RWR81S39R2BS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S39R2BSBSL RWR81S39R2BSBSL-ND 3110-RWR81S39R2BSBSL
Product Name RES 39.2 OHM 1W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39.2 ohms 39.2 ohms 39.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details