Vishay Intertechnology, Inc. RES 392 OHM 1W 1% WW AXIAL RWR81S3920FRS73

Description
RES 392ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 392ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 392 OHM 1W 1% WW AXIAL - RWR81S3920FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 1W 1% WW AXIAL
RWR81S3920FRS73
RES 392 OHM 1W 1% WW AXIAL RWR81S3920FRS73
RES 392ohm 1W 1% WW AXIAL

RES 392ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S3920FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3920FRS73
Wirewound Resistors 3110-RWR81S3920FRS73
EGS-1-80 392 1% RWR81S3920FR S73

EGS-1-80 392 1% RWR81S3920FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S3920FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3920FRS73-ND
Through Hole Resistors RWR81S3920FRS73-ND
392 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

392 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S3920FRS73 3110-RWR81S3920FRS73 RWR81S3920FRS73-ND
Product Name RES 392 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 392 ohms 392 ohms 392 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details