Vishay Intertechnology, Inc. Wirewound Resistors RWR81S3920BRBSL

Description
EGS-1-80 392 .1% RWR81S3920BR BSL
Request a Quote Datasheet
Description
EGS-1-80 392 .1% RWR81S3920BR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S3920BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3920BRBSL
Wirewound Resistors 3110-RWR81S3920BRBSL
EGS-1-80 392 .1% RWR81S3920BR BSL

EGS-1-80 392 .1% RWR81S3920BR BSL

Supplier's Site Datasheet
RES 392 OHM 1W 0.1% WW AXIAL - RWR81S3920BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 1W 0.1% WW AXIAL
RWR81S3920BRBSL
RES 392 OHM 1W 0.1% WW AXIAL RWR81S3920BRBSL
RES 392ohm 1W 0.1% WW AXIAL

RES 392ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S3920BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3920BRBSL-ND
Through Hole Resistors RWR81S3920BRBSL-ND
392 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

392 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S3920BRBSL RWR81S3920BRBSL RWR81S3920BRBSL-ND
Product Name Wirewound Resistors RES 392 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 392 ohms 392 ohms 392 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers