Remote 4-Bit I2C and SMBus I/O Expander with Configuration Registers 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 061210-PCA9536DRG4
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 4
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: No
Family Name: PCA9536
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.3 V to 5.5 V
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): PCA9536DP/DG,118; PCA9536DP; PCA9536DP/DG;
Introduction Date: September 01, 2005
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Remote 4-Bit I2C and SMBus I/O Expander With Configuration Registers 8-SOIC -40 to 85 Product overview: PCA9536DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9536DRG4 can be used for catalog matching and distributor lookup.
I/O Expander 4 I²C, SMBus 400kHz 8-SOIC
I/O Expander 4 I²C, SMBus 400 kHz 8-SOIC
Interface - I/O Expanders Remote 4-Bit I2C and SMBus I/O Expander
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9536DRG4 | 061210-PCA9536DRG4 | 749-PCA9536DRG4 | PCA9536DRG4-ND | PCA9536DRG4 | PCA9536DRG4 |
| Product Name | PCA9536 Remote 4-Bit I2C and SMBus I/O Expander with Configuration Registers | Interface - Interface - I/O Expanders - PCA9536DRG4 | SOIC Interface Transceiver IC | I/O Expanders | I/O Expanders | Interface - I/O Expanders |
| Technology | I2C | I2C; SMBus | I2C; SMBus; I²C, SMBus | |||
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander | Port / Bus Expander | ||
| Features | RoHS | RoHS | RoHS | RoHS |