The PCA9536DGKR is a 4-bit I2C and SMBus I/O expander with configuration registers, designed for 2.3-V to 5.5-V operation and packaged in an 8-pin VSSOP measuring 3.00 mm × 3.00 mm. It features 5-V tolerant I/O ports, a 400-kHz fast I2C bus, latched outputs with high-current drive for direct LED driving, and a power-on reset that initializes all channels as inputs at startup. Standby current consumption is 1 μA maximum at 5.5 V. The device meets ESD protection standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model, and operates from -40 °C to 85 °C.
Remote 4-Bit I2C and SMBus I/O Expander with Configuration Registers 8-VSSOP -40 to 85
I/O Expander 4 I²C, SMBus 400kHz 8-VSSOP
I/O Expander 4 I²C, SMBus 400kHz 8-VSSOP
I/O Expander 4 I²C, SMBus 400kHz 8-VSSOP
I2C I/O Expander, 4-Bit, 400kHz, 5.5V, VSSOP Product overview: PCA9536DGKR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400kHz, 5.5V, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9536DGKR can be used for catalog matching and distributor lookup.
IC I/O EXPANDER I2C 4B 8VSSOP
I/O Expander 4 I²C, SMBus 400 kHz 8-VSSOP
Interface - I/O Expanders Remote 4-Bit I2C and SMBus I/O Expander
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9536DGKR | 296-20952-2-ND | 749-PCA9536DGKR | PCA9536DGKR | PCA9536DGKR | PCA9536DGKR |
| Product Name | PCA9536 Remote 4-Bit I2C and SMBus I/O Expander with Configuration Registers | I/O Expanders | 400kHz 5.5V Interface Transceiver IC | I/O Expanders | I/O Expanders | Interface - I/O Expanders |
| Technology | I2C | I2C; SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | ||
| Device Type | Port / Bus Expander | Port / Bus Expander | Transceiver | Port / Bus Expander | ||
| Features | RoHS | RoHS | RoHS | RoHS |