Remote 8-bit I2C and SMBus low-power I/O expander with interrupt output and configuration registers, supplied in a 16-pin TSSOP package. Operates from 2.3 V to 5.5 V with 5-V tolerant I/Os and supports up to 400-kHz I2C bus speed. Features open-drain active-low interrupt output, internal power-on reset, and latched outputs with high-current drive for LEDs. Standby current consumption is 1 μA maximum. Operating temperature range is -40 °C to 85 °C.
Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers 16-TSSOP -40 to 85
I/O Expander 8 I²C, SMBus 400kHz 16-TSSOP
I2C/SMBus Interface 400kHz 5.5V 16-Pin TSSOP Tube Product overview: PCA9534PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400kHz, 5.5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9534PW can be used for catalog matching and distributor lookup.
Interface - I/O Expanders Rem 8B I2C & Lo-Pwr I/O Expander
I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
IC I/O EXPANDER I2C 8B 16TSSOP
I/O EXPANDER, 8BIT, I2C, 400KHZ, TSSOP16; Chip Configuration:8bit; Bus Frequency:400kHz; IC Interface Type:I2C; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Interface Case Style:TSSOP; No. of Pins:16Pins; No. of I/O s:8I/O s; RoHS Compliant: Yes
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9534PW | 296-36067-5-ND | 749-PCA9534PW | PCA9534PW | PCA9534PW | PCA9534PW | 64AH7106 |
| Product Name | PCA9534 Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers | I/O Expanders | 400kHz 5.5V TSSOP Interface Transceiver IC | Interface - I/O Expanders | I/O Expanders | I/O Expanders | I/o Expander, 8Bit, I2C, 400Khz, Tssop16; Chip Configuration Texas Instruments |
| Technology | I2C | I2C; SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | I2C | ||
| Device Type | Port / Bus Expander | Port / Bus Expander | Transceiver | Port / Bus Expander | |||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 5.5 | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V | Other; 2.3V |