Texas Instruments PCA9554A Remote 8-Bit I2C and SMBus I/O Expander with Interrupt Output and Configuration Registers PCA9554ADGVR

Description
Remote 8-Bit I2C and SMBus I/O Expander with Interrupt Output and Configuration Registers 16-TVSOP -40 to 85
Request a Quote Datasheet
Description
Remote 8-Bit I2C and SMBus I/O Expander with Interrupt Output and Configuration Registers 16-TVSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCA9554A Remote 8-Bit I2C and SMBus I/O Expander with Interrupt Output and Configuration Registers - PCA9554ADGVR - Texas Instruments
Dallas, TX, United States
PCA9554A Remote 8-Bit I2C and SMBus I/O Expander with Interrupt Output and Configuration Registers
PCA9554ADGVR
PCA9554A Remote 8-Bit I2C and SMBus I/O Expander with Interrupt Output and Configuration Registers PCA9554ADGVR
Remote 8-Bit I2C and SMBus I/O Expander with Interrupt Output and Configuration Registers 16-TVSOP -40 to 85

Remote 8-Bit I2C and SMBus I/O Expander with Interrupt Output and Configuration Registers 16-TVSOP -40 to 85

Buy Now Datasheet
Interface - Interface - I/O Expanders - PCA9554ADGVR - 026482-PCA9554ADGVR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCA9554ADGVR
026482-PCA9554ADGVR
Interface - Interface - I/O Expanders - PCA9554ADGVR 026482-PCA9554ADGVR
Manufacturer: Texas Instruments Win Source Part Number: 026482-PCA9554ADGVR Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TVSOP Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026482-PCA9554ADGVR
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 8
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TVSOP
Supply Voltage - Operating: 2.3 V to 5.5 V
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
I/O Expanders - 296-21778-2-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-21778-2-ND
I/O Expanders 296-21778-2-ND
I/O Expander 8 I²C, SMBus 400kHz 16-TVSOP

I/O Expander 8 I²C, SMBus 400kHz 16-TVSOP

Buy Now Datasheet
Singapore, Singapore
8-bit Interface Transceiver IC
749-PCA9554ADGVR
8-bit Interface Transceiver IC 749-PCA9554ADGVR
Remote 8-Bit I2C and SMBus I/O Expander with Interrupt Output and Configuration Registers 16-TVSOP -40 to 85 Product overview: PCA9554ADGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9554ADGVR can be used for catalog matching and distributor lookup.

Remote 8-Bit I2C and SMBus I/O Expander with Interrupt Output and Configuration Registers 16-TVSOP -40 to 85 Product overview: PCA9554ADGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9554ADGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Expanders - PCA9554ADGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
PCA9554ADGVR
I/O Expanders PCA9554ADGVR
I/O Expander 8 I²C, SMBus 400 kHz 16-TVSOP

I/O Expander 8 I²C, SMBus 400 kHz 16-TVSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - I/O Expanders
PCA9554ADGVR
Interface - I/O Expanders PCA9554ADGVR
Interface - I/O Expanders Rem 8B I2C & SMBus I/O Expander

Interface - I/O Expanders Rem 8B I2C & SMBus I/O Expander

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCA9554ADGVR 026482-PCA9554ADGVR 296-21778-2-ND 749-PCA9554ADGVR PCA9554ADGVR PCA9554ADGVR
Product Name PCA9554A Remote 8-Bit I2C and SMBus I/O Expander with Interrupt Output and Configuration Registers Interface - Interface - I/O Expanders - PCA9554ADGVR I/O Expanders 8-bit Interface Transceiver IC I/O Expanders Interface - I/O Expanders
Technology I2C I2C; SMBus I2C; SMBus; I²C, SMBus
Device Type Port / Bus Expander Port / Bus Expander Transceiver Port / Bus Expander
Features RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT373DM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
SN54AC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8775801VRA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
CD74ACT241 Octal Non-Inverting Buffers/Line Drivers with 3-State Outputs - CD74ACT241E - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
3 suppliers