Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1679IDR OPA1679IDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 844896-OPA1679IDR Features: Amplifier 4 Circuit Package: Reel - TR Family Name: OPA1679 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: OPA1679IDR-ND, 296-46621-2, 296-46621-1, 296-46621-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 844896-OPA1679IDR Features: Amplifier 4 Circuit Package: Reel - TR Family Name: OPA1679 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: OPA1679IDR-ND, 296-46621-2, 296-46621-1, 296-46621-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1679IDR - 844896-OPA1679IDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1679IDR
844896-OPA1679IDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1679IDR 844896-OPA1679IDR
Manufacturer: Texas Instruments Win Source Part Number: 844896-OPA1679IDR Features: Amplifier 4 Circuit Package: Reel - TR Family Name: OPA1679 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: OPA1679IDR-ND, 296-46621-2, 296-46621-1, 296-46621-6

Manufacturer: Texas Instruments
Win Source Part Number: 844896-OPA1679IDR
Features: Amplifier 4 Circuit
Package: Reel - TR
Family Name: OPA1679
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: OPA1679IDR-ND, 296-46621-2, 296-46621-1, 296-46621-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 844896-OPA1679IDR
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1679IDR
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface Transceiver IC - 702-SI3210M-KT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Interface module - 289-965 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
 - 26LS34SC - Rochester Electronics
Specs
Technology RS422
Package Type SOIC; SOIC16
View Details
2 suppliers