Texas Instruments Interface Transceiver IC PC87435-VPC

Description
PC87435 Enhanced IPMI Baseboard Management Controller Product overview: PC87435-VPC from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PC87435-VPC can be used for catalog matching and distributor lookup.
Request a Quote
Description
PC87435 Enhanced IPMI Baseboard Management Controller Product overview: PC87435-VPC from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PC87435-VPC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 754-PC87435-VPC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-PC87435-VPC
Interface Transceiver IC 754-PC87435-VPC
PC87435 Enhanced IPMI Baseboard Management Controller Product overview: PC87435-VPC from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PC87435-VPC can be used for catalog matching and distributor lookup.

PC87435 Enhanced IPMI Baseboard Management Controller Product overview: PC87435-VPC from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PC87435-VPC can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Specialized - PC87435-VPC - 1235800-PC87435-VPC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PC87435-VPC
1235800-PC87435-VPC
Interface - Interface - Specialized - PC87435-VPC 1235800-PC87435-VPC
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1235800-PC87435-VPC Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1235800-PC87435-VPC
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 754-PC87435-VPC 1235800-PC87435-VPC
Product Name Interface Transceiver IC Interface - Interface - Specialized - PC87435-VPC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Universal Bus Functions - 74ALVC162834ADGG:1-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
Interface Transceiver IC - 702-SI3210-E-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF7552SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-447 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details