Texas Instruments PCA9548A 8-Channel I2C Switch With Reset PCA9548ARGERG4

Description
8-Channel I2C Switch With Reset 24-VQFN -40 to 85
Request a Quote
Description
8-Channel I2C Switch With Reset 24-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PCA9548A is an 8-channel bidirectional I2C switch designed to resolve I2C slave address conflicts, allowing multiple identical devices to be connected to a single I2C bus. It features a low voltage operation range of 2.3 V to 5.5 V and supports voltage-level translation between 1.8 V, 2.5 V, 3.3 V, and 5 V buses. The device includes an active-low reset input, enabling system recovery from time-outs or improper operations without needing to power down. It can be configured to allow the selection of any combination of channels via the I2C bus, and it supports hot insertion with low standby current. The PCA9548A is suitable for applications in servers, routers, and factory automation, and it is available in multiple package types, including 24-pin VQFN. ESD protection ratings exceed industry standards, ensuring reliability in various environments.

Datasheet Summary
Powered by GS/AI

The PCA9548A is an 8-channel bidirectional I2C switch designed to resolve I2C slave address conflicts, allowing multiple identical devices to be connected to a single I2C bus. It features a low voltage operation range of 2.3 V to 5.5 V and supports voltage-level translation between 1.8 V, 2.5 V, 3.3 V, and 5 V buses. The device includes an active-low reset input, enabling system recovery from time-outs or improper operations without needing to power down. It can be configured to allow the selection of any combination of channels via the I2C bus, and it supports hot insertion with low standby current. The PCA9548A is suitable for applications in servers, routers, and factory automation, and it is available in multiple package types, including 24-pin VQFN. ESD protection ratings exceed industry standards, ensuring reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
PCA9548A 8-Channel I2C Switch With Reset - PCA9548ARGERG4 - Texas Instruments
Dallas, TX, United States
PCA9548A 8-Channel I2C Switch With Reset
PCA9548ARGERG4
PCA9548A 8-Channel I2C Switch With Reset PCA9548ARGERG4
8-Channel I2C Switch With Reset 24-VQFN -40 to 85

8-Channel I2C Switch With Reset 24-VQFN -40 to 85

Buy Now Datasheet
Interface - Interface - Specialized - PCA9548ARGERG4 - 061219-PCA9548ARGERG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PCA9548ARGERG4
061219-PCA9548ARGERG4
Interface - Interface - Specialized - PCA9548ARGERG4 061219-PCA9548ARGERG4
Manufacturer: Texas Instruments Win Source Part Number: 061219-PCA9548ARGERG 4 Packaging: Reel - TR Applications: Translating Switch Mounting: Surface Mount Categories: Integrated Circuits Status: Not For New Designs Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 061219-PCA9548ARGERG4
Packaging: Reel - TR
Applications: Translating Switch
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 24-VQFN (4x4)
Supply Voltage - Operating: 2.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number PCA9548ARGERG4 061219-PCA9548ARGERG4
Product Name PCA9548A 8-Channel I2C Switch With Reset Interface - Interface - Specialized - PCA9548ARGERG4
Technology I2C
Unlock Full Specs
to access all available technical data

Similar Products

DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - 5962-8961501PA - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
SN54BCT2240 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9093901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54ACT245 Octal Bus Transceivers With 3-State Outputs - 5962-8766301MSA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details