The PCA9534ADBR is an 8-bit I2C and SMBus low-power I/O expander designed for operation within a voltage range of 2.3 V to 5.5 V. It features a low standby current consumption of 1 OºA maximum and supports a 400-kHz fast I2C bus. The device includes an open-drain active-low interrupt output, which signals the system master when any input state changes. It allows for up to eight devices to be connected on the same I2C bus using three hardware address pins (A0, A1, A2), and can be combined with the PCA9534 to support up to 16 devices. The PCA9534ADBR provides input and output configuration registers, a polarity inversion register, and an internal power-on reset feature that initializes the device with all channels configured as inputs. The outputs are latched and capable of driving high-current loads, such as LEDs. The device is also designed to prevent glitches on power-up and includes noise filtering on the SCL and SDA inputs. ESD protection exceeds industry standards, ensuring reliability in various applications. The PCA9534ADBR is available in a 16-pin SSOP package and operates within a temperature range of -40°C to 85°C.
Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers 16-SSOP -40 to 85
I/O Expander 8 I²C, SMBus 400kHz 16-SSOP
Remote 8-Bit I2C and Low-Power I/O Expander With Interrupt Output and Configuration Registers 16-SSOP -40 to 85 Product overview: PCA9534ADBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 8-bit, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9534ADBR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 026455-PCA9534ADBR
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 8
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 2.3 V to 5.5 V
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
I/O Expander 8 I²C, SMBus 400 kHz 16-SSOP
IC I/O EXPANDER I2C 8B 16SSOP
Interface - I/O Expanders Remote 8B I2C & Lo- Pwr I/O Expander
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9534ADBR | 296-21757-2-ND | 749-PCA9534ADBR | 026455-PCA9534ADBR | PCA9534ADBR | PCA9534ADBR | PCA9534ADBR |
| Product Name | PCA9534A Remote 8-Bit I2C and Low-Power I/O Expander with Interrupt Output and Configuration Registers | I/O Expanders | Low-Power 8-bit SSOP Interface Transceiver IC | Interface - Interface - I/O Expanders - PCA9534ADBR | I/O Expanders | I/O Expanders | Interface - I/O Expanders |
| Technology | I2C | I2C; SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | |||
| Device Type | Port / Bus Expander | Port / Bus Expander | Transceiver | Port / Bus Expander | |||
| Features | RoHS | RoHS | RoHS | RoHS |