Texas Instruments Datasheets for IC Interfaces
IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices.
IC Interfaces: Learn more
| Product Name | Notes |
|---|---|
| 16-Bit Buffers/Drivers with Bus-Hold and 3-State Outputs 48-SSOP -40 to 85 | |
| 18-Bit Universal Bus Transceivers with 3-State Outputs 56-TSSOP -40 to 85 | |
| 18-Bit Universal Bus Transceivers with Bus-Hold and 3-State Outputs 56-SSOP -40 to 85 | |
| 4 Channel Differential Switch 42-WQFN -40 to 85 | |
| 4-Channel High-Performance 10Gbps Differential Switch 42-WQFN -40 to 85 | |
| 4242-Vpk Small Footprint and Low-Power 2/2 Quad Channel Digital Isolator with Noise Filter 16-SSOP -55 to 125 | |
| 4242-VPK Small-Footprint and Low-Power 2/1 Triple Channel Digital Isolator with Noise Filter 16-SSOP -40 to 125 | |
| 4242-VPK Small-Footprint and Low-Power 3/1 Quad Channel Digital Isolator with Fail-Safe Output Low 16-SSOP -40 to 125 | |
| 4242-VPK Small-Footprint and Low-Power 3/1 Quad Channel Digital Isolator with Noise Filter 16-SSOP -40 to 125 | |
| 4242-VPK Small-Footprint and Low-Power 4/0 Quad Channel Digital Isolator with Fail-Safe Output Low 16-SSOP -40 to 125 | |
| 4242-VPK Small-Footprint and Low-Power 4/0 Quad Channel Digital Isolator with Noise Filter 16-SSOP -40 to 125 | |
| 5 - 43 MHz 18-bit Color FPD-Link II to FPD-Link Converter 48-WQFN -40 to 105 | |
| 5-43 MHz FPD-Link LVDS (3 Data + 1 Clk) to FPD-Link II LVDS (Embedded Clk DC-Balanced) Conv 36-WQFN -40 to 105 | |
| 5-43 MHz FPD-Link LVDS (3 Data + 1 Clk) to FPD-Link II LVDS (Embedded Clk DC-Balanced) Conv 36-WQFN | |
| 5.4Gbps DisplayPort 1.2a 2:1/1:2 Differential Switch 50-BGA MICROSTAR JUNIOR -40 to 105 | |
| 5.4Gbps DisplayPort 1.2a 2:1/1:2 Differential Switch 50-BGA MICROSTAR JUNIOR | |
| 8-CDIP | |
| Audio Differential Line Receivers, +-6dB (G=1/2 or 2) 14-PDIP | |
| Audio Differential Line Receivers, +-6dB (G=1/2 or 2) 14-SOIC | |
| Audio Differential Line Receivers, +-6dB (G=1/2 or 2) 8-PDIP -40 to 85 | |
| Audio Differential Line Receivers, +-6dB (G=1/2 or 2) 8-SOIC | |
| Audio Differential Line Receivers, 0dB (G=1) 14-PDIP | |
| Audio Differential Line Receivers, 0dB (G=1) 14-SOIC -40 to 85 | |
| Audio Differential Line Receivers, 0dB (G=1) 8-PDIP | |
| Audio Differential Line Receivers, 0dB (G=1) 8-SOIC -40 to 85 | |
| Automotive 5-V CAN Transceiver with I/O Level Adapting and Low-Power Mode Supply Optimization 8-SOIC -40 to 125 | |
| Automotive Catalog 5-V CAN Transceiver 8-SOIC -40 to 125 | |
| Automotive Catalog 5-V CAN Transceiver With I/O Level Shifting and Supply Optimization 8-SOIC -40 to 125 | |
| Automotive Catalog 5-V CAN Transceiver with Standby mode, I/O Level Shifting and Supply Optimization 8-SOIC -40 to 125 | |
| Automotive Catalog Dual Channel, 1/1, 1Mbps Digital Isolator 8-SOIC -40 to 125 | |
| Automotive Catalog Dual Channel, 1/1, 25Mbps Digital Isolator 8-SOIC -40 to 125 | |
| Automotive Catalog Dual Channel, 2/0, 1Mbps Digital Isolator 8-SOIC -40 to 125 | |
| Automotive Catalog EMC-Optimized CAN Transceiver 12-VSON -40 to 125 | |
| Automotive Catalog Single 100Mbps Digital Isolator 8-SOIC -40 to 125 | |
| Automotive Catalog Single 100Mbps Digital Isolator with Enable 8-SOIC -40 to 125 | |
| Automotive Catalog Triple Channel, 2/1, 25Mbps, Digital Isolator 16-SOIC -40 to 125 | |
| DockPort Controller and Switch 56-WQFN 0 to 70 | |
| Dual Channel, 1/1, 150Mbps Digital Isolator 8-SOIC -40 to 125 | |
| Dual Channel, 1/1, 1Mbps Digital Isolator 8-SOIC -40 to 125 | |
| Dual Channel, 1/1, 25Mbps Digital Isolator 8-SOIC -40 to 125 | |
| Dual Channel, 1/1, 5Mbps Digital Isolator 8-SOIC -40 to 125 | |
| Dual Channel, 2/0, 150Mbps Digital Isolator 8-SOIC -40 to 125 | |
| Dual Channel, 2/0, 1Mbps Digital Isolator 8-SOIC -40 to 125 | |
| Dual Channel, 2/0, 25Mbps Digital Isolator 8-SOIC -40 to 125 | |
| Dual Channel, 2/0, 5Mbps Digital Isolator 8-SOIC -40 to 125 | |
| Dual Differential Line Receiver 8-SOIC 0 to 70 | |
| Dual, Isolated, Bi-Directional Digital Coupler 12-SOP -40 to 85 | |
| Dual, Isolated, Bi-Directional Digital Coupler 12-SOP | |
| EIA-485/EIA-422 Quad Differential Drivers 16-CDIP -55 to 125 | |
| EIA-485/EIA-422 Quad Differential Drivers 20-LCCC -55 to 125 | |
| EIA-485/EIA-422 Quad Differential Receivers 16-CDIP -55 to 125 | |
| EIA-485/EIA-422 Quad Differential Receivers 20-LCCC -55 to 125 | |
| Enhanced Product Audio Differential Line Receiver 0dB (G = 1) 14-SOIC -55 to 125 | |
| Enhanced Product Single 150Mbps Digital Isolator 8-SOIC -55 to 125 | |
| HDMI 2.0/DisplayPort 1.2A, 6.0 Gbps 2:1/1:2 Differential Switch 50-BGA MICROSTAR JUNIOR -40 to 85 | |
| HDMI 2.0/DisplayPort 1.2A, 6.0 Gbps 2:1/1:2 Differential Switch 56-QFN -40 to 85 | |
| High Temperature Dual Channel, 1/1, 25Mbps Digital Isolator 8-SOIC | |
| Hot Plug Controller 128-LQFP 0 to 70 | |
| Integrated Low Power Digital Humidity Sensor with Integrated Temperature Sensor 8-DSBGA -40 to 125 | |
| Isolated 3.3-V Full-Duplex RS-485 Transceivers 16-SOIC -40 to 85 | |
| Isolated 3.3-V Full-Duplex RS-485 Transceivers 16-SOIC -55 to 125 | |
| Isolated 3.3-V Half-Duplex RS-485 Transceiver with Integrated Transformer Driver 16-SOIC -40 to 85 | |
| Isolated 3.3-V Half-Duplex RS-485 Transceivers 16-SOIC -40 to 85 | |
| Isolated 3.3-V Half-Duplex RS-485 Transceivers 16-SOIC -55 to 125 | |
| Isolated 485 Transceiver with integrated transformer driver 16-SOIC -40 to 85 | |
| Isolated 5-V CAN Transceivers 16-SOIC -55 to 105 | |
| Isolated 5-V CAN Transceivers 8-SOP -55 to 105 | |
| Isolated 5-V Full-Duplex RS-485 Transceivers 16-SOIC -40 to 85 | |
| Isolated 5-V Half-Duplex RS-485 Transceivers 16-SOIC -40 to 85 | |
| Isolated PROFIBUS RS-485 Transceiver 16-SOIC -40 to 85 | |
| Isolated ProfiBus Transceiver with integrated transformer driver 16-SOIC -40 to 85 | |
| Low Power, High Accuracy Digital Humidity Sensor with Integrated Temperature Sensor 8-DSBGA -20 to 85 | |
| Low-Power, Bidirectional I2C Isolators 8-SOIC -40 to 125 | |
| Multiple RS-232 Drivers And Receivers 20-PDIP 0 to 70 | |
| Multiple RS-232 Drivers and Receivers 20-SOIC -40 to 85 | |
| Multiple RS-232 Drivers And Receivers 20-SOIC 0 to 70 | |
| Multiple RS-232 Drivers And Receivers 20-SSOP 0 to 70 | |
| Multiple RS-232 Drivers and Receivers 20-TSSOP -40 to 85 | |
| Multiple RS-232 Drivers And Receivers 20-TSSOP 0 to 70 | |
| RS-422 Dual High Speed Differential Line Driver 8-CDIP -55 to 125 | |
| RS-422 Dual High Speed Differential Line Driver 8-SOIC 0 to 70 | |
| RS-485/RS-422 Differential Bus Transceiver 8-PDIP 0 to 70 | |
| RS-485/RS-422 Quad Differential Line Drivers 16-PDIP 0 to 70 | |
| RS-485/RS-422 Quad Differential Line Receivers 16-PDIP 0 to 70 | |
| Single 100Mbps Digital Isolator 8-SOIC -40 to 125 | |
| Single 100Mbps Digital Isolator 8-SOP -40 to 125 | |
| Single 100Mbps Digital Isolator with Enable 8-SOIC -40 to 125 | |
| Single 150Mbps Digital Isolator 8-SOIC -40 to 125 | |
| Single 150Mbps Digital Isolator with Enable 8-SOIC -40 to 125 | |
| Triple Channel, 2/1, 1Mbps, Digital Isolator 16-SOIC -40 to 125 | |
| Triple Channel, 2/1, 25Mbps, Digital Isolator 16-SOIC -40 to 125 | |
| Triple Channel, 3/0, 150Mbps, Digital Isolator 16-SOIC -40 to 125 | |
| Triple Channel, 3/0, 1Mbps, Digital Isolator 16-SOIC -40 to 125 | |
| Triple Channel, 3/0, 25Mbps, Digital Isolator 16-SOIC -40 to 125 | |
| USB 3.0 Differential Switch 2:1/1:2 MUX/DEMUX 42-WQFN 0 to 70 |
| << Prev | Next >> |